40-60 Amp Permanent ELCI/GFPE
Featured Product from Tecmark Corporation
Product Features
- 40, 50, 60 Amp
- Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table)
- TYPE 4X wet location rated
- Enclosure is polycarbonate which withstands
- chemical and U.V. light exposure
- Double insulated user interface for added safety
- Industrial design - indoor/outdoor application use
- Key power switch on/off
- Automatic or Manual reset (safe start) key selectable
- Fault level key switch max trip level threshold settings of 6mA, 10mA, and 30mA
- Dual indication lights displaying power and fault status
- 1” Conduit hubs for integration to 1” flexible, EMT, PVC or burial conduit
- Flying leads for electrical circuit splicing
- Meets UL 1053
Product Overview
- Industrial Grade Equipment Leakage Circuit Interrupter (ELCI) is ideal for both new and existing circuit installations and features a key selectable trip level of 6mA, 10mA, or 30mA. This feature allows you to adjust the trip level when there is inherent current leakage from the equipment that it is protecting, allowing you to provide the highest level of protection possible.
- The LineGard™ 40, 50, & 60 Amp ELCIs offer protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI.
- All units have 60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit.
- All LineGard™ 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1053 standards.
Note: With acceptable volume North Shore Safety can reduce overall product cost by eliminating selectable features and creating fixed set point ELCIs. Consult factory on your application and the feasibility of a fixed set point ELCI.
Product Specifications
- Type: Equipment Leakage Circuit Interrupter (ELCI)
- Voltage: 120 VAC to 600 VAC (see product configuration table)
- Operating Voltage Range: 85% to 110% of rating
- Current: Up to 40, 50, and 60 Amps
- Frequency: 60Hz (50Hz available)
- Trip Level: Key selectable levels of 6mA, 10mA, or 30mA
- Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration table)
- Reset Type: Key selectable: Auto: Output is on immediately upon power up* & Manual: Output is off immediately upon power up*
- Operating Temperature: -35° C to 50° C (-31° F to 122° F)
- Enclosure: NEMA 4x wet location rated
- Latching Mechanism: AC Contactor
- Agency Approval: UL 1053 Compliant
More Featured Products