30 Amp Portable ELCI/GFPE
Featured Product from Tecmark Corporation
Product Features
- Various voltages available (see configuration table)
- 1Ø rated for NEMA 4X and IP69K
- Multiphase rated for NEMA 4X and 6P
- Industrial design for rough service application
- Enclosure is Chemical and U.V. resistant
- Double insulated user interface for added safety
- Multiple cable types and lengths available
- Available in elevated trip configuration (10 mA, 20 mA, 30 mA)
- Available in Automatic or Manual (safe start) reset models
- Open neutral protection (on applicable models only)
- Dual indication lights displaying power and fault status
- Self-test
- 1Ø and 3Ø cCSAus Certified to CSA-C22.2 No. 144 and requirement of UL1053 (277 VAC are non CSA)
Product Overview
- The LineGar® 30 Amp Portable Series comes factory standard with flying leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twistlock devices. Note that thus any power cord integrated with this ELCI becomes OSHA compliant for portable power usage in confined space: OSHA 29 CFR 1926.404(b)(1)(ii) and 29 CFR 1926.405(a)(2)(ii)(G). Additionally, these devices meet the NEC requirement 590.6 (a) and (b).
- The LineGard® 30 Amp Portable Series is industrially designed with impact resistant materials that withstand Chemical and Ultraviolet light degradation and is suitable for both indoor and outdoor applications. The Portable Series is geared for wet location use as this device achieves both TYPE 4X and 6P ratings.
- The LineGard® 30 Amp Portable Series also includes double insulated and recessed interface switches for additional safety while preventing accidental switching during rough handling.
- In addition, the electrical contacts of the LineGard™ 30 Amp Portable Series are electro-magnetically latched so unit will not delatch under rough use or service. For user convenience, the 30 Amp Portable Series incorporates two LEDs for power and fault status. The product is available in both Automatic and Manual (safe start) reset types.
- All units are CSA 22.2 No. 144 listed with the exception of 277VAC.
- North Shore Safety offers custom assemblies in addition to our standard models. All custom assemblies can be integrated with various wiring devices, cord lengths, or wire terminations for convenience of use and installation.
- All LineGard® 30 Amp Portable Series ELCIs are proudly assembled in the U.S.A in ISO certified facilities and are cCSAus. (exception 277V).
Product Specifications
- Type: ELCI/GFPE
- Voltage: 120VAC, 208VAC, 240VAC, 120/240VAC, 120/208VAC 3Ø, 208VAC 3Ø, 240VAC 3Ø, (277VAC)
- Operating Voltage Range: 85% TO 110% of rated voltage
- Current: Up to 30 Amps or wiring device and/or cable rating
- Frequency: 60 Hz, (50 Hz available)
- Trip Levels: 10 mA, 20 mA, 30 mA
- Phase: Single, Split, and 3Ø (WYE and Delta)
- Response Time: 25 mS max @ 500 Ohm fault
- Operating Temperature: -35°C to 66°C
- Reset Type: Automatic or Manual (safe start)*
- Open Neutral Protection: Opens upon loss of neutral (applicable models only)
- Enclosure: TYPE 4X wet location rated, 1Ø rated for NEMA 4X and IP69K, multiphase rated for NEMA 4X and 6P
- Switch Interface: Double insulated
- Latching Mechanism: Electro-magnetic
- Agency Approval: cCSAus
More Featured Products