INFRARED HEAT FOR SAUNAS

Featured Product from Tempco Electric Heater Corporation

More Info Email Supplier Request a Quote

Infrared heaters are a popular heating solution in industrial applications for several reasons:

  • There are a variety of heater types that emit a range of wavelengths - short, medium and long.
  • IR heaters can be energized to the desired temperature quickly.
  • IR heaters can deliver heat to a concentrated areas.

For these reasons, infrared heaters are often used in the plastics industry for applications such as thermoforming or curing/drying textiles. The same characteristics that make infrared technology ideal for industrial applications also make it appealing for the health and wellness industry.

Many people know that steam saunas provide several health benefits including pain relief, stress reduction, improved heart health, as well as possibly reducing inflammation and improving respiratory health. However, there are some risks that can be associated with the use of steam saunas such as high blood pressure, dehydration, and some difficulty in breathing due to the extra moisture that is produced.