Custom Products
Band Heaters
Used to heat (mostly) cylindrical surfaces, Tempco manufactures several product lines designed to perform under different operating environments.
Common Applications
- Autoclaves & Sterilizers
- Blow Molding Machines (Barrels & Heads)
- Blown Film Dies
- Drum Heating
- Extrusion Die
- Fluidized Beds
- Food & C...
Cast-In Heaters
Used in plastics processing, food warming, semiconductor manufacturing and other industries, Cast-In Thermal Components are available in aluminum and bronze alloys and are highly customizable.
Common Applications
- Beverage Equipment
- Blown Film Discs
- Bun toasters
- Die and Nozzle Heaters
- Food Warming Equipment
- Frying Equ...
Coil Heaters
The flexibility of mineral insulated cable allows the Mightyband® heater to be coiled, formed, wrapped around pipes or used straight. It can also be cast into metal or welded onto machine component parts.
Common Applications
- Cartridge Heater Style Heaters
- Duct Heaters
- Freeze Protection
- Gas or Air Heaters
- Gas (Oxygen) Anal...
Drum Heaters
Tempco offers a variety heaters that can be used to speed the flow of solid and semi-solid materials within a drum including Blanket Drum Heaters, Drum Immersion Heaters, Heated Drum Dolly, Metal Jacketed Drum Heaters and Silicone Rubber Drum Heaters.
Common Applications
- Adhesives Heating
- Chemical Component Heating
- Diesel Fuel Heating in cold...