CircuitSolver Sanitary High-Temp Flush Valve
Featured Product from ThermOmegaTech®
The CircuitSolver® Sanitary Flush (CSUSF) valve allows for higher water temperatures to flow through the system during a thermal disinfection process to protect against Legionella growth. This valve uses two thermal actuators to control the flow of water through a branch/riser.
When the water temperature in the line reaches the set-point of the low temperature actuator, the CircuitSolver® modulates to its closed position to keep the hot water at the fixtures. This forces the additional water on to the other branches maintaining a constantly balanced system.
During the thermal disinfection process, the low temperature actuator will begin to reopen, allowing the high temperature water to flow through the branch again. When the water temperature reaches the set-point of the second (high temperature) actuator, the CircuitSolver® modulates to its closed position again to keep the high temperature water at the fixtures.