HumiSense® Transmitter Line
Featured Product from Thermalogic Corporation
FEATURES
- Rugged epoxy encapsulation
- Open PC Board
- Voltage, current, or digital output
- Optional dust filter
- Individually point calibrated
- Combination humidity, temperature transmitters available
- Threaded or wall box mount
- High quality at low cost
General
Options
Options
- Power: 4 – 20 mA loop (2 wire)
- 7 – 24 VDC (3 wire)
- Temperature coefficient 0.1% RH/C
- Linearity +/- 2% RH
- Operating range (non-condensing) 5% – 98%
- Time constant (moving air) 20 seconds – 2 minutes
- Ambient operating: 0/50 C to -55/105C
- Panel or sub-panel mount
Output
Options
Options
- 4 -20 ma
- 0 – 1 volts
- 0 – 5 volts
- 0 – 10 volts
- Digital RS-232 / RS-485
- Digital
- RS 232/485
- USB
- Ethernet
- WiFi
- Bluetooth
- Special ranges
- Custom calibration available
- Custom Protocols
- Protocol matching
Package
Details
Details
- 3/4″ DIA x 6″ L PVC Tube
- 3/8″ DIA x 5.5″ L PVC Tube
- Custom packages available to fit your application
More Featured Products