Built to order sensors and controls
Featured Product from Thermalogic Corporation
Thermistor Sensor Specs
- High stability
- Industry standard or special curves
- Ranges from -40 to 250 C (-40 to 500 F)
- Choice of element % tolerance
Platinum (RTD) Sensor Specs
- Rugged PT film elements
- Industry standard or special curves
- Ranges from -100 to 500 C (-148 to 1000 F)
- Choice of element % tolerance
Thermocouple Sensor Specs
- Any thermocouple type
- Selection of jacket and gauge
- Ranges from -100 to 500 C (-148 to 1000 F)
- Choice of % tolerance
Semiconductor Sensor Specs
- Selection of industry standard elements and ranges
- Practical mounting of semiconductor cases
- Ranges from -55 to 150 C (-67 to 300 F)
- Choice of element % tolerance
Connectors and Terminals
- Any current production connectors
- Molex, AMP, Deutsch and many more
- Thermocouple connectors
- Ring, spade, or fork terminals
- Quick connect/Fast-Ons
- RJ11/RJ45
- Stripped/tinned ends
Fittings and Flanges
- NPT or straight threads
- Brass or Stainless Steel
- Surface mount options
- Round, triangle, or square flange available
- Custom housings available
- Custom fittings or flanges available
- Flange or fitting with integrated sheaths
Wire and Cable
- PVC, Teflon, Fiberglass insulated
- Any gauge wire or cable
- Multi conductor cables
- Armor cable over wires
- Stainless Steel braiding over wires
- Standard and custom colors
- Any length available
Sensor Sheaths
- 316 Stainless Steel Construction
- 1/8”, 3/16”, 1/4” or 3/8” Diameter standard
- Custom sheath diameters available
- Any length is available
- Straight or with bends
- Closed or open ends
- Coated sheaths available
More Featured Products