UM1 Thermal Protector
Featured Product from Thermik Corporation
THERMIK'S UM1 thermal protector features a flat design to fit closely built-up circuits, quick response sensitivity, excellent long term performance, instantaneous switching, very short bouncing times, and temperature resistance. The UM1 has a nominal switching temperature of 70 °C - 180 °C.
- normally closed
- resets automatically
- Crimp
- without insulation
The M1 series was developed for high volume, limited features, and automated production. The thermal protector may be covered with insulation, mounted into another housing, or left uninsulated.
**Minimum requirements for quoting any M1 style switch is 100K annual commitment with minimum 10Kk delivery lots.**
View more technical details here.
More Featured Products