Self-Regulating Heating Cable
Featured Product from Thermon, Inc
HTSX™
Self-Regulating Heating Cable
Process Temperature Maintenance or Freeze Protection HTSX self-regulating heating cables are designed specifically for process temperature maintenance or freeze protection where high temperature exposure capability is required. HTSX withstands the temperature exposures associated with steam purging.
The heat output of HTSX cable varies in response to the surrounding temperature. Variations in the ambient temperature or heat lost through the thermal insulation are compensated for automatically along the entire length of a heat-traced pipe.
HTSX cables are approved for use in ordinary (nonclassified) areas and hazardous (classified) areas.
Operating Voltage: 110-120 or 208-277 Vac
Maximum Maintenance Temperature: 250°F
If you need more information please visit our Design / Support section or Contact Us.