EX Series Circulation Heaters
Featured Product from Thermon, Inc
Caloritech™ Circulation Heaters are available in three different series
EXC Series
The Caloritech™ EXC High Density Circulation Heater with Copper Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat water or other aqueous solutions that are not corrosive to the steel vessel or the copper sheathed elements.
EXI Series
The Caloritech™ EXI High Density Circulation Heater with Incoloy® Sheath is essentially a flange heater mounted in a welded vessel and is used primarily for liquid heating applications, such as heating water or
aqueous solutions. It is especially useful in rinse tanks where the chemical additives would be corrosive to copper. This heater is ideal for use in forced flow and natural flow heating loops where a safe, clean, reliable and efficient heating source is required.
EXF Series
The Caloritech™ EXF Low to Medium Density Circulation Heater with Incoloy® Sheath is essentially a flange heater mounted in a welded vessel and is used primarily to heat circulated oils or process liquids that are not corrosive to steel, incoloy®, compressed air or other gases. These lower density heaters are especially useful for high viscosity liquids or high temperature, low flow steam or gas heating systems.