DLX Self Regulating Heating Cable

Featured Product from Thermon, Inc

More Info Email Supplier Request a Quote

APPLICATION
DLX protects small and medium diameter pipes 
from rupture and leakage caused by freezing 
conditions in light industrial and commercial 
applications. 

EASY TO INSTALL
Parallel circuitry allows DLX to be cut to suit any 
length required in the field. Flexible materials and 
small cross-section provide an excellent bending 
radius for wrapping around complex geometries.

ENERGY EFFICIENT
The heat output of DLX varies along the length of 
the traced equipment or surface, providing the 
optimal heating for colder or warmer spots. As 
the temperature drops, heat output increases. 
Conversely, when the temperature increases, heat 
output decreases

SAFE
DLX self-regulates to prevent overheating, even 
when overlapped. Trace heaters are certified for 
ordinary (non-classified) areas.

RELIABLE
Built with proven and proprietary compounding, 
extrusion, and cross-linking technology, DLX 
allows for continuous operation and extended life 
expectancy.