Infrared Radiant Heaters (OK Series)

Featured Product from Thermon, Inc

Infrared Radiant Heaters (OK Series)-Image
Air & Space Heater

The major benefit of infrared heating is its ability to transfer heat to a person or object without heating the surrounding air. Caloritech™ Infrared Radiant Heaters are available in six different series, as listed below. 

There are several types of element available to ideally suit your application:

Type C - Single Incoloy® Tubular Element
Type E - Double Incoloy® Tubular Element
Type F - Double Quartz Tube Element
Type L - Quartz Lamp Element
Type R - Hairpin Tubular Element with Moisture Resistant Terminal Housing
Type T - Quartz Tube Element

OKA Series - Process Heating

Caloritech™ OKA Series Infrared Radiant Heaters are available in Types C, E, F, L, R and T. They are designed for process heating in industrial applications such as:

Conveyorized or batch type ovens
Degreasing
Weld preheating
Baking, drying, curing of paints and adhesives

OKB Series - Comfort Heating

Caloritech™ OKB Series Infrared Radiant Heaters are available in Types C, E, L and T. They are designed for comfort heating in applications such as:

Garages
Indoor pools
Canopies
Patios

OKD Series - Comfort Heating

Caloritech™ OKD Series Infrared Radiant Heaters are available in Types C, L and T. They utilize a double reflector unit, emitting “twice the heat” and are designed for comfort heating in harder to heat areas such as:

Large unheated factories
Ice rinks
Gymnasiums
OKH Series - Comfort Heating


Caloritech™ OKH Series Infrared Radiant Heaters are available in Types C, L, R and T. They utilize a deep reflector for better radiation at greater heights and are designed for comfort heating where a larger, more rugged unit is required. Such areas include:

Factory work stations
Isolated service booths
Outdoor stadiums
High bay industrial buildings

OK3 Series - Process or Comfort Heating, Extra High Density

Caloritech™ OK3 Series Infrared Radiant Heaters are used for process or comfort heating where an extra high density, rugged heat source is required. The units feature two Incoloy® tubular elements, a high lustre aluminum reflector and thermal insulation to decrease heat loss and power required.