Announcements
Ultra-low temperature freezers typically operate within the -60°C– to -86°C range. These are used in medical facilities to store biological samples like plasma, blood, enzymes, or organ tissues.
(read more)Preservation of samples is the utmost responsibility of any laboratory or pharmaceutical facility, and thanks to advancements in science and technology, the unique invention of Ultra-Low Temperature or ULT freezers has become an excellent storage choice for lab samples and specimens.
(read more)In addition to maintaining consistent and low temperatures with minimum fluctuations, medical refrigerators are designed to be sturdier and offer quick temperature recovery.
(read more)Medical-grade refrigerators are indispensable in the world of modern medicine since they play a critical role in safekeeping biological samples, vaccines, medicines, and other medical supplies.
(read more)With North Sciences’ New TEC2 -86°C Ultra Low Freezers, Your Samples are Always Safe.
(read more)Designing & building the SMARTEST ULT Freezers was our mission at North Sciences.
(read more)The new North Sciences Biomedical Freezers are designed to store pharmaceuticals, medicine, vaccines, and more.
(read more)inTEST Thermal Solutions launches North Sciences Minicore -86°C ULT Freezer. The only freezer dedicated to disaster recover plan.
(read more)inTEST Thermal Solutions launches the North Sciences Messenger Shuttle™ Portable ULT Freezer. Portable cold storage for vaccine transportation.
(read more)The new North Sciences PR Series high-performance Biopharmaceutical Refrigerators offer superior temperature uniformity and outstanding reliability.
(read more)The new North Sciences VR Series Biomedical & Pharmaceutical Refrigerators offer high performance to support sample protection.
(read more)inTEST Thermal Solutions launches North Sciences TEC2 ULT Freezer. -86°C cold storage for vaccines, biobanks, and blood banks.
(read more)Designers can now characterize device behavior over wide temperature ranges using the HP289-PM thermal platform or ThermoStream air forcing system. Both integrate directly with the Keysight Analyzer to minimize measurement issues introduced when routing longer cables to external temperature test equipment.
(read more)inTEST Corporation, a global supplier of innovative test and process solutions for use in manufacturing and testing across a wide range of markets, including automotive, defense/aerospace, industrial, medical, semiconductor and telecommunications, today announced it has acquired substantially all of the assets of Z-Sciences Corp., a developer of ultra-cold storage solutions for the medic...
(read more)inTEST Thermal Solutions and C1D1 Labs Collaborate to Deliver Cost Effective Hydrocarbon Cooling Solutions for Cannabis Extraction
(read more)Read this to answer your questions about how designers can now characterize device behavior over wide temperature ranges using the HP289-PM thermal platform or ThermoStream air forcing system.
Our broad portfolio and technologies allow us to deliver a temperature control system that matches your application. At inTEST Thermal Solutions, we don’t force fit you into a singular...
(read more)A Comparison of Cooling Technologies Used in Electronic Device Testing
Explore considerations for:
- Temperature range & transition rates
- Facility requirements
- Cost considerations
Read this white paper to help answer your questions about thermal testing, characterization, and failure analysis for your electronic components and...
(read more)Solutions for Low Temperature CBD & THC Extraction
Free presentation detailing methods for cooling solvents to low temperatures for THC and CBD extraction.
- Cool solvents in bulk in with a vessel and Thermonics chillers.
- Cool a continuous flow of solvents in a “tankless, on-demand” configuration.
Temptronic ThermoStream®, innovative thermal test systems for -100 to 300°C rapid, precise thermal cycling of electronics, chips and IC’s. Bring temperature to your test! ISO 9001, ITAR, USA Manufacturer.
(read more)Thermonics portable chillers are capable of recirculating heat transfer fluids at temperatures as low as -80 °C. Available in both air-cooled and water-cooled models with cooling capacities up to 2.5 kW at -80 °C. These small-footprint systems are equipped with swivel casters and handles for mobility throughout lab and production environments. Watch the video above to learn more!
(read more)-100 to +200°C, Cryogenic Thermal Chamber
Rapid, Precise Temperature Control Environment
The Sigma Systems M10 test chamber is the ultimate, benchtop test chamber with extremely wide temperature ranges and rapid, precise transition rates.
(read more)Polyalphaolefin (PAO) Cooling to -40°C
Thermonics PAO Chillers, designed for heat removal in military, aerospace, and industrial cooling applications where polyalphaolefin (PAO) is the required heat transfer fluid. Our chillers are equipped with pumps, filters, and materials that are fully compatible with the unique needs for PAO cooling,, ensuring reliability...
(read more)Low Noise Plates Provide Rapid, Accurate Thermal Cycling of Microwave/RF Devices
(read more)Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications.
The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and...
(read more)-100 to 250°C or anywhere in between
Transitions up to 100°C per min.
Frost Prevention with covers and dry air purge.
Used as active heat sinks or thermal cyclers.
Thermonics has developed a portable, low-temperature fluid chiller to improve efficiency for semiconductor strip handlers performing cold testing down to -55ºC.
(read more)Thermonics gas chiller systems designed for cooling nitrogen, argon) clean-dry-air (CDA), and other gasses for a variety of industrial cooling applications.
(read more)Bring Temperature to you Test!
Device Testing & IC Characterization at Temperature
Learn about the Temptronic® temperature forcing systems offering quiet and precise localized temperature control for rapid thermal cycling of electronics under test.
Cooling Capacities up to 20kW at -90°C
Thermonics® Chillers offer a wide range of compressor and LN2 based process chillers for low and ultra-low temperature cooling across multiple industries. We are an ISO 9001 and ITAR Registered company with over 50 years of precision temperature control expertise.
(read more)For Lab Environment IC Testing & Characterization
Learn about the eco-friendly temperature forcing system that offers quiet and precise temperature transitions for rapid thermal cycling of electronics under test.
Cools up to 20kW at -90°C
The Cryo Chiller use liquid nitrogen (LN2) for rapid, precise cooling. The small (64x22x28") chiller circulates heat transfer fluid with precise, ±!.0°CC accuracy. Originall designed for mil/aero applications, this small powerhouse is now used throughout many industries.
(read more)Thermonics portable chillers are capable of recirculating heat transfer fluids at temperatures as low as -80 °C.
(read more)-185 to 500°C or anywhere in between
Temperature chambers with transitions up to 100°C per minute
Highly customizable for test setup, interior access and visibility, programming, and data analysis. Designed to meet specifications for demanding Mil/Aero and Commercial applications.
inTEST Thermal Solutions has been solving unique and challenging environmental test and conditioning problems for decades.
(read more)Thermal Plate integrates directly with vacuum bell jar for RF device testing
inTEST Thermal Solutions has designed a thermal cycling plate that integrates directly with a customer's vacuum bell jar for space and altitude testing of RF modules, microwave components, and high power devices. The wide temperature range and stability of the plate is ideal for both t...
(read more)Materials testing often requires a long and narrow cavity to accommodate measurement devices. With tensile testing, objects are pulled in one direction and stressed until failure, but strain can also be used to pull the object in both directions. Customizing chambers for the OEM and end-user is what we do best.
Integrating Temperature with Tensile Testing
Chambers and tempe...
(read more)Ultra-low temperature chambers designed for OEM and end-user applications.
(read more)inTEST Thermal Solutions offers thermal chambers for any temperature application.
(read more)Thermonics portable chillers are a family of highly reliable, process chillers for low and ultra-low temperature, process cooling. These chillers are compatible with a variety of heat transfer fluids, providing high capacity cooling for demanding applications in industries such as automotive, energy, chemical processing, industrial, and semiconductor.
The chiller systems are equip...
(read more)Thermonics Extraction Chillers deliver precisely controlled, low temperature cooling to rapidly condense solvents. Available in both air-cooled and water-cooled configurations with -80, -60, and -40°C ultimate low temperatures. These chillers are ideal for high-capacity extraction processes and other botanical, chemical, medical, food/beverage, and industrial applications.
Chi...
(read more)hermonics has engineered a low temperature, small footprint chiller for use in the thermal-mechanical extrusion process that devulcanizes and recycles rubber.
(read more)