Quick-Connect World Series™ transformers

Featured Product from Triad Magnetics

More Info Email Supplier Request a Quote

Chassis Mount Quick-Connect World Series™ Power Transformers
Designed to meet both U.S. and international standards, including CSA, IEC, TUV, and UL requirements, Chassis Mount Quick-Connect World Series™ power transformers are among the most versatile transformers manufactured by Triad Magnetics.

Our Quick-Connect World Series™ transformers include a dual bobbin design positioned within an insulating shroud constructed with UL-approved high temperature resistant material. Their design eliminates the need for costly electrostatic shielding, as the dual bobbin configuration minimizes capacitance between coils — the primary and secondary coils are isolated from each other, and each is isolated from the core.

With more than 40 models featuring center tap contacts and convenient quick-connect terminations, and with electrical ratings ranging from 25 VA to 175 VA, there is a Triad Magnetics Chassis Mount Quick-Connect World Series™ power transformer for every application.

Power Transformers
Power transformers are the workhorses of electrical and electronics applications. Simply put, these passive electromagnetic devices transfer electrical energy — typically by inductive coupling — from one circuit to another while converting power-level voltages from one level or phase of configuration to another in order to boost or lessen voltage to suit a specific application.

Browse our comprehensive online catalog of power transformers to see how we can help with your unique application needs.

Follow Us:

 

Watch>>Triad Magnetics Company Overview

Triad Magnetics
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.