Low Profile 12/24V Power Transformer
Featured Product from Triad Magnetics
- Wiring Diagram for PC Mount Power Transformers - 80035
- PC Mount Flat Pack™ Power Transformers (FP24-500)
Item # FP24-500, PC Mount Flat Pack™ Power Transformers
The FP24-500 is part of a series which has a long history of reliable service in the field, made from a proven design and constructed with UL recognized materials.
The FP24-500 is part of Triad's popular Flat Packtm Series of low profile transformers.
Measuring just 1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V pri-sec hipot.
The FP24-500 has industry standard mounting and can be used interchangably with many competitor's equivelant parts. Contact Triad for special pricing and immediate availablity.
Follow Us:
Watch>>Triad Magnetics Company Overview
Triad Magnetics
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.