Autotransformer Power Transformers

Featured Product from Triad Magnetics

More Info Email Supplier Request a Quote

Autotransformer Power Transformers
Triad Magnetics’ autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil is a fraction of the entire winding, and step-down transformer models, in which the secondary coil is a fraction of the entire winding.

Standard double wound power transformers feature isolated primary and secondary coils, so all power transfer is conducted by induction. Autotransformers transfer power in between coils in part conductively through the windings. This leads to increased efficiency, smaller size, a higher degree of voltage regulation, and other important benefits.

Triad offers 14 different autotransformer power transformers, including a universal isolation/autotransformer/voltage control model capable of operating at an output wattage rating of 4,000 output watts.

Follow Us:

 

Watch>>Triad Magnetics Company Overview

Triad Magnetics
For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications.