1165 to 1585.65MHz Band Pass Filter for GPS, GNSS
Featured Product from UIY Inc.
1165 to 1585.65MHz Band Pass Filter for GPS, GNSS
The UIY Filter UIYBPF16768A with pass band 1165 to 1585.65MHz, is a pass band filter used for GPS/GNSS application. The GPS L5 signal at 1176.45 MHz was developed for aviation safety. It is the most advanced civilian signal offered by GPS because it is faster and more powerful and lower frequency than the precise codes of L1 and L2. L5 is currently widely available (from 12 satellites) and is expected to be fully available in 2024 (24 satellites).
The filter UIYBPF16768A works at rejection 60dB @ 1622.5~2000MHz and 40dB @DC~1000MHz. It offers insertion loss less than 1.0dB, handling power of 50W, VSWR 1.35:1 max, ripple in-band less than 0.8dB.
Model No.: UIYBPF16768A1165T158565SF
Freq.Range (MHz): 1165~1585.65 MHz
IL Max(dB): 1.0
Ripple in-band Max(dB): 0.8
Rejection Min (dB): 60dB @ 1622.5~2000MHz
40dB @DC~1000MHz
VSWR Max: 1.35
Power(W): 50W
Connector Type: SMA-Female
Temp. (°C): -40 ~ +85 °C
Dimension LxWxH(mm): 167*68*47mm
Manufacturer: UIY Inc.