170-180MHz 1500W High Power Circulator

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

Model Number:UIYDC8888A170T180
Frequency Range:170-180MHz
Insertion Loss:0.25dB Max.
Isolation:20.0dB Min.
VSWR:1.2 Max.
Average Power:1500W
Temperature Range:+20 ~ +60°C
Connector Type:TAB

170-180MHz High Power Circulator Typical Applications:

Radio and Television broadcasting system

  • FM Broadcast Transmitter Protection for Extended RF Component Life
  • Digital TV Tower Link Optimization

Military Communications and Radar Systems

  • Increased energy efficiency of high-frequency heating systems
  • Plasma generator reflection protection prevents electrode erosion caused by reverse power overload.

Communications Infrastructure

  • 5G Base station amplifier protection
  • Satellite earth station uplink, guaranteeing unidirectional transmission of signals between antenna ports and amplifiers, reducing the risk of neighboring frequency interference

 In summary, the circulator realizes reliable isolated transmission of 1500W power level in the 174MHz band through the non-reciprocal characteristics of ferrite material and enhanced heat dissipation design, providing a key device-level solution for scenarios such as broadcasting and emergency communication.