60 to 200MHz – Coaxial Isolator
Featured Product from UIY Inc.
Model NO.: UIYCI80140B
Type: RF Coaxial Isolator
Brand Name: UIY
Freq. Range (MHz) : 60 to 200MHz
Insertion Loss Max(dB): 0.3
Isolation Min(dB): 23
VSWR Max: 1.2
Power: 500W/250W
Connector Type: N
Temperature: 0 ~ +70ºC
Dimension: 80*140*18mm
Certification: ISO9001,ISO14001,RoHS
Warranty: 1 year
Applications:
Radar System
Telecom Infrastructure
Microwave Radio Systems
Communication Systems
Wireless Radio Systems
R&D labs
Public Address System Radio Transmitter
Biomedical Instrumentation
4G LTE 5G NR Mobile Communciations
UIY RF Coaxial Isolator Custom Design available:
•Operating Frequency from 10MHz to 40GHz.
•Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders.
•Power up to 3000W.
Select the appropriate connector according to the working frequency and purpose.
UIY Inc.provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers.