Band Pass Filter up to 40GHz in custom
Featured Product from UIY Inc.
Band Pass Filter
Up to 40GHz.
Military, space and commercial applications.
Low insertion loss, high isolation, high power handling.
Custom design available upon request.
Model No. | Pass Band (MHz) |
IL. (dB) |
VSWR | Rejection | Power (W) |
Connector Type |
Temp. (°C) |
Dimension LxWxH(mm) |
---|---|---|---|---|---|---|---|---|
UIYBPF3020A | 50~80
(BW 2.5MHz) |
8.0 | 1.5 | 60dB @88~108MHz 40dB @Fc±6.5MHz |
5 | SMA | -40~+85 | 30×20×12 |
UIYBPF4825A | 130~700
(BW ~50MHz) |
3.5 | 1.5 | 40dB @Fc±6.5MHz | 2 | BNC,N,SMA | -30~+70 | 48×25×20 |
UIYBPF250166A | 136~200
(BW 2.5MHz) |
2.0 | 1.3 | 60dB @88~108MHz 40dB @F0±6.5MHz |
100 | N,SMA | -40~+85 | 250×166×54 |
UIYBPF237158A | 137~167
(BW 10~27MHz) |
1.0 | 1.3 | 45dB @Fc±~17MHz | 20 | N,SMA | -20~+55 | 237×185×100 |
UIYBPF6020A | 149~165 | 2.0 | 1.3 | 60dB @88~108MHz 40dB @225~400MHz |
100 | N,SMA | -40~+85 | 60×20×20 |
UIYBPF338151A | 153~162 | 2.0 | 1.5 | 40dB @146.5MHz 40dB @168.5MHz |
100 | N,SMA | -30~+70 | 338×151×48 |
UIYBPF4012A |
200~400 (BW 10MHz) |
3.0 | 1.5 | 20dB @F0±25MHz | 2 | SMA | -40~+85 | 40.4×12×10 |
UIYBPF10673C | 220 | 3.0 | 1.45 | 60dB @Fc±10MHz | 100 | N,SMA | -40~+85 | 106×73×65 |
UIYBPF7373A |
220~230 (BW ~0.7MHz) |
3.5 | 1.3 | 60dB @F0±10MHz 35dB @F0±4.3MHz |
50 | N,SMA,BNC | -40~+85 | 73×73×50 |
UIYBPF220115A |
240~320 (BW 30MHz) |
1.0 | 1.3 | 100dB @F0±40MHz | 100 | N,SMA | -30~+70 | 220×115×83 |
UIYBPF183124A |
240~380 (BW 20~40MHz) |
1.0 | 1.25 | 50dB @FC±~25MHz | 20 | N,SMA | -40~+85 | 183×124×73 |
UIYBPF194126A | 240~380 | 2.0 | 1.38 | 80dB@170~200MHz 80dB@420~500MHz 50dB@200~220MHz 50dB@400~420MHz 45dB @DC~170MHz |
100 | N,SMA | -40~+70 | 194×126×25 |
UIYBPF205205A | 290~320 | 1.0 | 1.25 | 105dB @230~270MHz 105dB @340~380MHz 70dB @DC~230MHz 70dB @380~1650MHz |
300 | 7/16, N | -40~+85 | 205×205×80 |
UIYBPF125125A |
300~500 (BW ~5MHz) |
0.5 | 1.22 | 60dB @Fc±20MHz | 100 | N,SMA | -40~+85 | 125×125×64 |
More Featured Products