- Trained on our vast library of engineering resources.

C band 4 to 8 GHz 300W RF Broadband Circulator

Featured Product from UIY Inc.

More Info Email Supplier Request a Quote

Model Number: UIYBCC5654A4T8NF

Freq. Range (GHz): 4.0 ~ 8.0GHz

Insertion Loss Max(dB): 0.6

Isolation Min(dB): 16

VSWR Max: 1.4

Forward Power(W): 300W

Reverse Power(W): 300W

Connector Type: N-Female

Temp.(°C): -30 ~ +70°C

Manufacture: UIY Inc.

 

Datasheet link: https://www.uiy.com/Datasheet/UIYBCC5654A.pdf