WR28 Ka Band Waveguide to coaxial adaptor
Featured Product from UIY Inc.
Model No.: UIYWTCWR28A
Freq.Range (GHz): 26.5 ~ 40.0GHz
BW: Full Band
IL (dB): 0.25dB
VSWR: 1.25dB
Forward Power(W) : 3W
Reverse Power(W) : 100W
Connector Type (Waveguide): WR28(BJ320)
Connector Type (Coaxial): 2.92mm, 2.4mm
Temp. (°C): -55 ~ +85°C
Dimension LxWxH(mm): 19*19*22mm
Manufacturer: UIY Inc.
More Featured Products