Elevate your testing capabilities with the UDP6900
Featured Product from Uni-Trend US
UDP6900 Series: Precise, Versatile, Cost-Efficient Programmable Switching DC Power Supplies
We are thrilled to announce the launch of our latest innovation, the UDP6900 series programmable DC power supplies. Engineered to deliver precision, versatility, and cost-efficiency, the UDP6900 series is designed to meet the demanding requirements of various testing applications across multiple industries.
Key Features and Benefits
Versatile Voltage and Current Outputs
The UDP6900 series stands out with its exceptional ability to achieve a wide range of voltage and current outputs under a fixed power setting. This flexibility allows users to easily adapt to different testing scenarios, ensuring accurate and reliable results. Whether you're testing high-voltage components or low-current devices, the UDP6900 series provides the performance you need.
Cost-Saving Efficiency
One of the standout advantages of the UDP6900 series is its cost-saving design. With the capability to test two types of Devices Under Test (DUTs) using a single power supply, it eliminates the need for multiple units, significantly reducing both initial investment and ongoing operational costs. This feature is particularly beneficial for laboratories and production lines looking to optimize their testing processes.
Advanced Control and Connectivity
The UDP6900B series takes convenience to the next level with its standard interfaces and robust support for remote control and industrial PLC control. Equipped with USB, LAN, and RS232 interfaces, the UDP6900B series ensures seamless integration into your existing systems. The remote-control capabilities enable easy operation from a distance, enhancing user convenience and safety. Additionally, the support for industrial PLC control makes it an ideal choice for automated testing environments.
Wide Range of Applications
The versatility of the UDP6900 series makes it suitable for a broad spectrum of applications, including:
Automotive Testing: Ideal for testing automotive electronics and electric vehicle components, ensuring they meet rigorous industry standards.
Renewable Energy: Perfect for simulating and testing solar inverters, wind turbine converters, and other renewable energy systems.
Aerospace and Defense: Suitable for testing avionics, radar systems, and other critical aerospace and defense components.
Consumer Electronics: Provides reliable power for testing smartphones, tablets, and other consumer electronic devices.
Industrial Equipment: Ideal for testing industrial automation systems, motor drives, and other industrial equipment.
Technical Specifications:
Output Voltage Range: 0-150V
Output Current Range: 0-25A
Power Range: Up to 600W
Interfaces: USB, LAN, RS232
Remote Control: Supported via SCPI commands
Protection Features: Overvoltage, Overcurrent, Overtemperature
The UDP6900 series programmable DC power supplies are engineered to deliver unmatched performance, versatility, and cost-efficiency. With its advanced features and broad application range, it is the perfect solution for your testing needs.
For more information and technical specifications,please visit UDP6900 – Uni-Trend US.
Elevate your testing capabilities with the UDP6900 series – precision power for precise testing.
Power Supplies
Uni-T offers both DC Linear and DC Switching power supplies. Linear supplies are available in 1Ch, 3Ch, and 4Ch versions. They have a max wattage of 328W. Switching supplies are 1Ch, with a top Voltage of 150V and top Amperes of 25A.
Uni-Trend US
Uni-T is a leading provider of electronic testing equipment, committed to delivering innovative solutions to meet the evolving needs of professionals in various industries. With a focus on precision, reliability, and cutting-edge technology, Uni-T continues to be a trusted partner for engineers and technicians worldwide.