UNI-T UDP4303S 4-Channel Linear DC Power Supply
Featured Product from Uni-Trend US
UNI-T UDP4303S
Introducing the all-new UNI-T UDP4303S 4-Channel Precision Programmable Linear DC Power Supply! This sleek 3U instrument offers a range of outputs, ultra-high resolution, and user-friendly features. This power supply also features its high precision current read-back, high speed sampling and display, transient changes, and capture accuracy.
Want to learn more about this power supply? Be in the know and get notified when this product becomes available by signing up to be on the waitlist!
Power Supplies
Uni-T offers both DC Linear and DC Switching power supplies. Linear supplies are available in 1Ch, 3Ch, and 4Ch versions. They have a max wattage of 328W. Switching supplies are 1Ch, with a top Voltage of 150V and top Amperes of 25A.
Uni-Trend US
Uni-T is a leading provider of electronic testing equipment, committed to delivering innovative solutions to meet the evolving needs of professionals in various industries. With a focus on precision, reliability, and cutting-edge technology, Uni-T continues to be a trusted partner for engineers and technicians worldwide.