PTU-240 • 240W USB-C Power Test Unit
Featured Product from Unigraf
The USB-C Power Test Unit 240W (PTU) can be used as a standalone EPR Power Test Unit or as an accessory to the UTC-274 USB-C tester. PTU combines both programmable DC electronic load and power supply functionality in a single compact unit, seamlessly integrating with the UTC-274 to provide comprehensive USB-C power testing solutions.
Supporting the latest USB Power Delivery 3.1 standards including both Standard Power Range (SPR) and Extended Power Range (EPR) protocols, the unit can function as either a PD source or sink with capabilities up to 48V/5A, delivering a maximum power output of 240W. This comprehensive protocol support ensures compatibility with the newest generation of high-power USB-C devices and enables thorough validation testing of power delivery negotiation, voltage/current profiles, and charging behaviors across the complete USB-C power spectrum.
Highlights
- Standalone test unit or accessory to Unigraf UTC-274
- Maximum power: 240W
- Voltage range: 5V ~ 48V
- Current range: 0.1A ~ 5A
- Dual functionality: Electronic Load + Power Supply
- USB PD 3.1 protocol compliance
- PD source and sink operation modes
- High precision voltage & current measurement
- Automated test sequence programming
- OVP , OCP and UVP protection