Hard & Brittle Material Cutting System-SGSM 40
Featured Product from Vimfun Diamond Wire Saw
Advanced Multi-Wire Cutting for Hard & Brittle Materials
The SGSM 40 is designed for precision cutting of hard, brittle, and high-value materials, where surface integrity, dimensional accuracy, and material yield are critical.
By integrating closed-loop diamond wire technology with an adjustable swing mechanism, the system enhances cutting efficiency while maintaining superior surface quality.
Core Engineering Advantages
-
Closed-Loop Endless Diamond Wire
Continuous one-direction motion without reversing enables higher linear speed and consistent cutting stability. -
Oscillating Swing Function
Adjustable guide wheel swing increases abrasive interaction, resulting in faster cutting and smoother surfaces. -
Multi-Wire Processing Capability
Allows simultaneous cutting operations, significantly improving throughput and productivity. -
High-Speed Performance
Maximum diamond wire speed up to 38 m/s, optimized for superhard material processing. -
Precision Motion Control
-
Minimum feed increment: 0.01 mm (Y/Z axis)
-
Repeat positioning accuracy: ±0.03 mm
-
-
Configurable Swing Degree
Swing amplitude adjustable based on material characteristics and cutting objectives.
Technical Specifications
-
Max Workpiece Size: 400 × 400 × 375 mm
-
Y/Z Travel: 400 mm
-
Total Power Consumption: 4 kW
-
Power Supply: 220V / 50Hz
-
Machine Dimensions: 1200 × 950 × 2000 mm
-
Machine Weight: 600 kg
Application Scope
-
Semiconductor substrates
-
Optical components
-
Sapphire & quartz materials
-
Advanced ceramics
-
Composite and specialty materials
The SGSM 40 enables engineers to achieve higher yield, improved surface finish, reduced kerf loss, and stable high-precision processing across demanding material cutting applications.