Plastic automatic clip insertion assembly machine
Featured Product from Visumatic Industrial Products
SCARA Automatic Clip Insertion Robotic Assembly Machine with VIM-600 Inserter Spindle from Visumatic
Complete plastic automatic clip insertion assembly machine . Includes 4-axis SCARA robot, clamping part fixtures with motion, vision inspection, and automatic clip feeder with bulk supply hopper on a slide-out tray.
VIM-600 Clip Insertion System with Automatic Feeder
Application: Rapid fire automatic clip insertion platform for machine builders that feeds and inserts clips to a verified depth.
Built to do away with tedious hand placement, the VIM-600 clip insertion system is suitable for use in cobot, cartesian, and 6-axis robot integrations. A wide variety of standard engineered designs are available to automatically feed install an assortment of clips including plastic and metal clips.
The Visumatic Advant-edge
Auto-feed direct to insert point technology for rapid clip insertion.
Flexible mounting options allow for direct tooling plate installation with a customized adapter plate that matches your actuation method. Part interface tooling is engineered to mate with your part tower design for repeatably accurate and efficient assembly.
Automatic clip insertion systems include:
Microprocessor-controlled Model 94 automatic clip feeder
Feeder enclosed to limit sound and debris
Fastener transfer sensor provides clip feed confirmation
Insertion tooling designed to fit your clip and tower
A locking spindle option is available where the part design requires clip insertion at multiple angles. The punch locks directly behind the clip, giving the robot the flexibility to insert horizontally or at odd angles.
Punch position sensors provide feedback to the PLC feedback for robot move sequencing. The depth verification punch stroke sensor enhances cycle consistency and helps qualify the assembly at each clip insertion location.
Ruggedly designed for repeatable clip insertion.
Watch>>> The Visumatic Story
Why Visumatic?
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic feed nut and screwdriving systems
- Applications for clips, bolts, pins, and specialty fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turnkey fully programmable robotic screwdriving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.