Screwdriving Robot for Streamlined Integration
Featured Product from Visumatic Industrial Products
Screwdriving Robot Delivers Streamlined Integration
An automotive air intake manufacturer reached out for assistance assembling a new model with multiple screws joining case halves with a sealing gasket in between. Although initially concepted as a 6-axis robot, since the fasteners were all installed in the same vertical plane, the machine builder recommended using the Viper MBC to deliver faster screwdriving and point to point robot moves.
Torque and angle control screwdriver integration provided custom rundown strategies for each screw install point. This flexibility provided maximum joint control while compressing the gasket providing a consistent seal across the entire perimeter.
Visumatic’s unique through-the-quill integration results in zero offset screwdriving. This simplifies teach point programming, eliminating the need for cumbersome offset calculations.
By working with Visumatic to identify the application dynamics and selecting our best fit fastening technology, the machine builder was able to deliver a more reliable long-term value to their customer.
See more Viper MBC integration examples on our screwdriving robot page.
Watch>>> The Visumatic Story
Why Visumatic?
Re-Inventing Automated Assembly Fastening, Everyday.
Visumatic is a specialty engineering firm whose mission is to deliver easily recognizable value in every fastening solution we create. We design and build the best automated fastener feeding and driving equipment on the market for manufacturing companies doing assembly work.
- Automatic feed nut and screwdriving systems
- Applications for clips, bolts, pins, and specialty fasteners
- All design, fabrication and quality control is done in-house
- Exhaustive, controlled testing is done on every unit before it ships
- We provide solutions for any automated fastening challenge
We answer challenges for our customers:
- We deliver longer life cycles, extreme durability, pinpoint accuracy and the strongest guarantee in the business.
- We invented the Locking Bit to make handheld assembly tasks easier.
- We invented the Viper to offer a turnkey fully programmable robotic screwdriving system.
- We incorporate highly engineered ergonomics for safer, operator friendly components and greater operator acceptance.