Stop Vibrations Now with Vlier Levelers
Featured Product from Vlier
Improve your precision equipment throughput and accuracy with Vlier Anti-Vibration LMS Leveling Feet. These precision-engineered devices combine high-tensile steel studs with frequency tuned vibration-damping pads to improve your performance and bottom line. Available in two thread options (½-13 and M12X1.75) and two stud lengths (2 inch and 4 inch), each combination offers load ratings from 100 lbs. to 1,200 lbs. .
Learn more about how Vlier Leveling Devices can improve your operation at Improve your precision equipment throughput and accuracy with Vlier Anti-Vibration LMS Leveling Feet. These precision-engineered devices combine high-tensile steel studs with frequency tuned vibration-damping pads to improve your performance and bottom line. Available in two thread options (½-13 and M12X1.75) and two stud lengths (2 inch and 4 inch), each combination offers load ratings from 100 lbs. to 1,200 lbs. .