Choosing the Right Ball Lock Pin for Your App
Featured Product from Vlier
Choosing the Right Ball Lock Pin for Your Application
Lock Pin Capabilities
No matter the size or design, each of our locking pins operates under the same basic principle, offering quick fastening, positive locking and adjusting in repetitive connections until the button is depressed. When pushed, the button moves the center spindle forward to allow the locking balls to retract into a radial groove and release the device.
The pins consist of a shank body of commercial grade 300 stainless steel, a brass push button for quick release and a black anodized aluminum handle which comes in three designs: the comfort grip T-Handle, space saving L-Handle or low-profile Button Handle. Each handle option serves the same general purpose, but provides different levels of comfort and size for gripping.
Factors to Consider
When deciding on an option to suit your application, you should consider the space available, the environment and the frequency of use for the pin. Is there enough room for the T-handle style? If not, you may want to opt for a smaller L-handle or even a Button Handle, which can fit in the smallest of spaces.