- Trained on our vast library of engineering resources.

Ultra-fast, 100ns, 16kV High Voltage Diode!

Featured Product from Voltage Multipliers, Inc.

More Info Email Supplier Request a Quote

The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. 

Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high voltage diode. The fast recovery time and 16kV blocking voltage makes it useful in high voltage running at 50kHz and higher.

The diodes are hermetically sealed — making them suitable for industrial environments — small, and extremely reliable.

The fast recovery times make them great for high voltage switching power supplies where speed is standard.

 

About VMI...

VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology.

Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. We offer extensive testing, design verification, production support and custom design services.

VMI is ISO9001:2015 certified and all of our products are made and 100% tested at our facility in Visalia, California, USA.