HV Surface Mount Diodes — 2kV, 3kV, 5kV and 15kV
Featured Product from Voltage Multipliers, Inc.
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications.
Starting with VMI's standard glass-body, hermetically sealed diodes, these devices are over-molded in a rigid epoxy. The leads are then trimmed and formed.
Design advantages include:
- Increased creepage distance between the anode and cathode
- Uniform and precise dimensions
- Specially designed for use with automatic insertion equipment such as pick-and-place machines.
VMI’s film-assisted molding and laser marking process is utilized on our over-molded SMF and SXF diode manufacturing. Film-assisted molding improves reliability and manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced.
About VMI...
VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology.
Established in 1980, VMI has years of experience in high voltage design and we are committed to quality and service. With a full staff of engineers and technicians, we are here to assist you throughout the production process, from design development to production manufacturing. We offer extensive testing, design verification, production support and custom design services.
VMI is ISO9001:2015 certified and all of our products are made and 100 percent tested at our facility in Visalia, California, USA.