HV SM Diodes for Automatic Insertion Equipment
Featured Product from Voltage Multipliers, Inc.
The SMF and SXF family of high voltage diodes are hermetically sealed, glass-body diodes that have been over-molded with epoxy to produce uniform shape and flatness. The leads are then trimmed and formed. Overmolding also increases isolation between terminals.
Design advantages include:
- Increased creepage distance between the anode and cathode
- Uniform and precise dimensions
- Specially designed for use with automatic insertion equipment such as pick-and-place machines.
Another advantage VMI has added to the SMF and SXF diode manufacturing is the film-assisted molding and laser marking. Film-assisted molding improves reliability and manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced.
VMI offers the most complete range of high voltage diodes in the world. VMI is ISO9001:2015 certified and all of our products are made and 100 percent tested at our facility in Visalia, California, USA.