Dual Drum Pump - 55 Gallons in 90 Seconds!
Featured Product from Vortec
BENEFITS
- Fast pick up or discharge, fills or empties a drum in less than 2 minutes
- Cleans machine sumps including chips and particulates
- Handles liquids up to 1500 cPs
- Handles particulates and swarf with ease
- Single tool switches quickly from discharge to suction
- Safe, with no shock hazard
- Low maintenance, with no motor or moving parts
FEATURES
- Ease of use with patented design
- Automatic safety shut off valve prevents overflows
- Relief valve limits internal drum pressure to 8 psig (1.6 bar)
- Installs on a 55 gallon (200L) drum in less than a minute: Drum spec UN/1A1/X1.8/300
- Resistant to most non-volatile, non-flammable liquids
- Optional wand and squeegee kit handles large floor spills
- Switches from fill to discharge mode with a ¼ turn of a knob
- Installed unit pivots 360 deg for easy hookup to compressed air line; facilitates caster-mounted drum portability
- Included with Model 2109:
- Pump assembly with integral overflow preventer and pressure relief valve
- 10 foot hose and nozzle
- Compressed air filter
- Drum evacuation tube
- Extension wand
- Available Spill Pick Up Kit, Model 2102, includes aluminum wand and squeegee
More Featured Products