Flexible I/O

Featured Product from WAGO

More Info Email Supplier Request a Quote

The new WAGO Compact Controller 100 with real-time Linux® provides users with complete freedom: It can be freely programmed using CODESYS or used for IEC 61131-independent engineering with tools like Node-RED, Python, or C++. Docker® can also be easily installed later on the device as a virtualization environment.

The I/O unit and controller are housed together in a compact enclosure compliant with DIN 43880, eliminating the need for additional space for separate control components. The removable wiring interface simplifies both installation and commissioning.