162K LUT Kintex-7 FPGA with 16 GTX Transceivers

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

Kintex-7 FPGA – Mid-High Performance for High-Speed Computing & Industrial Applications

Engineers designing communication systems, industrial platforms, AI accelerators, and imaging solutions need high logic density, reliable high-speed interfaces, and robust industrial-grade packaging. The 162K LUT Kintex-7 FPGA with 16 GTX transceivers delivers precisely that, offering a balanced architecture for mid-to-high performance applications without the cost and complexity of top-tier devices.

Key Features & Benefits:

  • High Logic Resources: ~162K LUTs and ~202K Flip-Flops support complex logic implementations and FPGA acceleration.

  • High-Speed Connectivity: 16 GTX transceivers (up to 12.5 Gbps per lane) enable fast serial communication for CPRI/eCPRI boards, optical modules, and switch cards.

  • DSP & Memory Support: 600 DSP slices and ~1.4 MB block RAM facilitate signal processing and high-throughput computing tasks.

  • Industrial-Grade Packaging: FFG676 BGA (27×27 mm) with 1.0 mm pitch ensures durability and reliability for harsh environments (-40°C to +100°C).

  • Platform Flexibility: Compatible with Vivado Design Suite, suitable for FPGA accelerators, motion control boards, edge SmartNICs, and high-speed video capture modules.

  • Balanced Cost & Performance: Offers a mid-range solution for engineers seeking ample logic resources and serial interface capability without over-specifying.

Applications:

  • Communication Systems: CPRI/eCPRI interface boards, optical modules, switch cards

  • Industrial Platforms: Imaging capture cards, motion control baseboards

  • Data Center & AI: FPGA accelerators, edge SmartNICs

  • Security & Vision: High-speed video capture and buffering modules

  • Defense & Aerospace: Signal processing, beamforming controllers

With this Kintex-7 FPGA, engineers gain robust performance, industrial reliability, and broad application compatibility, making it an excellent choice for designs that require high-speed serial connectivity, moderate to high logic density, and long-term supply stability.