2N7002ET1G N-Channel MOSFET
Featured Product from Win Source Electronics
Product Overview The 2N7002ET1G from ON Semiconductor is a versatile N-Channel MOSFET designed to meet the needs of a wide range of electronic applications, offering high performance and efficiency.
Key Features
- Drain-Source Breakdown Voltage: 60V
- Continuous Drain Current: 260mA at 25°C
- Gate-Source Threshold Voltage: 2.5V @ 250μA
- Maximum Rds On: 2.5 Ohm @ 240mA, 10V
- Max Gate Charge: 0.81nC @ 5V
- Max Input Capacitance: 26.7pF @ 25V
- Fast Switching Speed: Turn-on delay time of 3ns, Turn-off delay time of 9ns
- Low On-Resistance (Rds(on)): 7.5 Ohm
- Temperature Range: -55°C to 150°C
- Package: SOT-23-3 (TO-236), Surface Mount Device (SMD)
Applications
- Power Management
- Load Switching
- Battery-Powered Devices
- Portable Electronics
- Industrial and Consumer Electronics
Quality and Reliability The 2N7002ET1G is built with advanced trench technology, providing improved electrical characteristics and reliability. It features a low threshold voltage, making it suitable for low-voltage applications where power efficiency is crucial. The MOSFET also includes built-in protection features for enhanced safety and reliability.
Packaging and Availability
- Packaging: Reel - TR
- Availability: 205,999 pieces
- Minimum Order Quantity: 1,165 pieces
- Order Increment: 1 piece
Pricing and Ordering
- 1,165+: $0.0430/piece
- 2,860+: $0.0350/piece
- 4,415+: $0.0340/piece
- 6,065+: $0.0330/piece
- 7,815+: $0.0320/piece
- 10,345+: $0.0290/piece
For more details and to download the datasheet, please visit our product page.
The 2N7002ET1G is an excellent choice for designers seeking a high-efficiency, fast-switching MOSFET for their electronic applications.