XC6SLX16-2FTG256C Spartan-6 FPGA

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

The XC6SLX16-2FTG256C is part of Xilinx’s Spartan-6 FPGA family, built on a 45nm low-power process to deliver a balance of logic capacity, DSP performance, and power efficiency. With 14,579 LUTs, 576 KB of block RAM, and 32 DSP48A1 slices, it supports applications that require moderate logic density and efficient embedded signal processing.

Packaged in a 17×17 mm FTG256 BGA, this device provides 186 user I/Os with support for DDR2/DDR3 memory and LVDS interfaces, making it suitable for space-conscious embedded designs. Its built-in clock management (4 DCMs, 2 PLLs) ensures stable operation across multiple frequency domains.

Key Features:

  • Logic Resources: 14,579 LUTs and 18,224 flip-flops for FSMs, control logic, and custom IP.

  • Memory & DSP: 576 KB of block RAM and 32 DSP slices for buffering, filtering, and math-intensive tasks.

  • Interface Support: DDR2/DDR3, LVDS, SPI, UART—ideal for bridging and data processing.

  • Compact Package: FTG256 BGA, optimized for 6+ layer PCBs.

  • Power & Thermal Efficiency: Low-power 45nm process, suitable for industrial environments (0°C to +85°C).

Application Highlights:

  • Industrial Control: PLC logic, PWM generation, real-time sensor interfaces.

  • Video & Imaging: Frame buffering, image scaling, edge detection.

  • Communication Bridging: Protocol conversion between SPI, UART, I²C, and LVDS.

  • Security & Consumer Electronics: Video sampling, face/motion detection.

  • Education & Development Kits: FPGA learning and prototyping boards.

Positioned between entry-level Spartan-6 devices (XC6SLX9) and larger-capacity models (XC6SLX25/45), the XC6SLX16 delivers the right balance of resources for medium-complexity embedded systems, making it a cost-effective and reliable solution.