Dual N-Channel MOSFET for Power Management
Featured Product from Win Source Electronics
The BSS138PS,115 is a high-performance, dual N-channel logic level enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This compact and efficient MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing designers with a reliable and versatile component for a wide range of applications.
Key Features
- Low On-Resistance: The BSS138PS,115 boasts a low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
- High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for high-frequency applications, including power management and logic level shifting.
- Logic Level Compatible: It can be driven by logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for level shifters.
- Dual MOSFET Configuration: The dual MOSFET design allows for space-saving in PCB layouts and can simplify circuit designs by reducing the number of components required.
- Low Threshold Voltage: A low threshold voltage ensures that the device can be turned on at lower voltages, enhancing its suitability for low-voltage applications.
Electrical Characteristics
- Voltage Rating: The BSS138PS,115 is capable of handling continuous drain-source voltages up to 50V, making it robust for various electronic designs.
- Current Capacity: It can support continuous drain currents up to 320mA, which is adequate for a range of signal and power switching tasks.
- Power Dissipation: With a power dissipation of 300mW, this device can manage moderate power levels while maintaining its performance integrity.
Applications
The versatility of the BSS138PS,115 makes it an ideal choice for numerous applications, including:
- Power management circuits
- DC/DC converters
- Battery management systems
- Logic level shifters
- Load/switch drivers
- Portable and wearable technology
Package and Quality
Encased in a compact 6-pin SOT-363 package, the BSS138PS,115 is designed for surface-mount technology (SMT), facilitating automated manufacturing processes and saving space on printed circuit boards (PCBs). NXP's commitment to quality ensures that this MOSFET meets the highest industry standards for performance and reliability, making it a trusted choice for both commercial and industrial applications.