High-Popularity MOSFET - BSS123NH6327XTSA1
Featured Product from Win Source Electronics
Infineon Technologies BSS123NH6327XTSA1 is an OptiMOS™ product suitable for various discrete semiconductor applications.
Detailed Description:
- Operating Temperature Range: -55°C to 150°C (TJ)
- Package: TO-236-3, SC-59, SOT-23-3
- Max Gate-Source Voltage: ±20V
- Max Input Capacitance: 5305pF @ 13V
- Features:
- N-Channel MOSFET, surface mount
- High-popularity product, balanced supply and demand
- Suitable for discrete semiconductor products
Applications:
- Communication equipment
- Power management
- Automated control systems
More Featured Products