High-Precision 10DOF Inertial Module

Featured Product from Win Source Electronics

More Info Email Supplier Request a Quote

In GPS-denied or dynamic environments, reliable navigation is critical. The ADIS16488B combines a 3-axis gyroscope, 3-axis accelerometer, 3-axis magnetometer, and barometer in a compact, EMI-shielded module. Factory-calibrated and temperature-compensated, it delivers accurate, high-reliability data with minimal integration effort.

Engineered for UAVs, autonomous robots, 3D mapping, and industrial monitoring, it provides gyro bias stability of 4°/hr, low noise, and industrial-grade operation (–40°C to +85°C). The SPI interface simplifies system integration, enabling engineers to focus on mission-critical applications.

Key Benefits:

  • High Precision: 10DOF sensing for orientation, velocity, and heading.

  • Ready-to-Use: Factory-calibrated, reducing setup time.

  • Reliable & Durable: EMI-shielded, low-noise, and industrial-grade.

  • Versatile Applications: UAVs, AMRs/AGVs, mapping, and monitoring.

Deploy ADIS16488B for accurate, reliable navigation and fast integration in demanding engineering systems.