Announcements
Collimated laser diodes are an assembly of a laser diode with a specified collimating lens within a small package. World Star Tech offers collimated laser diodes from 400nm to 1064nm with a standard or custom design.
Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape.
(read more)HL63373HD - 638 nm red laser diode (LD) offers 1.0 W (CW) or 1.2 W (pulse) of output, providing an advantageous combination of high output power and small emitter size (40 microns). HL63373HD has an impressive wall plug efficiency of 41% and is well suited for biomedical or light show applications. HL63373HD is available from stock at World Star Tech.
(read more)488nm Laser Diode (Osram PLT5 488 ) is ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing, bio-fluorescence. Please call 905-415-2737 for a quote.
(read more)Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm configuration. This 405 nm laser diode is ideal for a wide range of OEM applications including biomedical, machine vision and 3D printing. The HL40071MG diode laser features a low threshold current and high slope efficiency resulting in a low operating current and high reli...
(read more)World Star Tech Laser Beam profiler captures, displays, and records the intensity profile of the laser beam from 400 to 1000 nm wavelength range.Laser Beam Profiler has a pixel size of 5.2μm x 5.2μm which provides a high-resolution beam profile in the x and y direction in real-time. The Laser Beam Profiler also provides accurate and high-resolution beam wandering parameters.
(read more)Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest.
(read more)NEXGEN LASER MARKER features the latest in fiber laser source, electronics and scanning technologies.
NEXGEN ultra-compact turnkey fiber laser marking system is perfect for short-run production environment.
Applications:
- Laser Excitation
- Light Scattering
- Measurement
- Pointing
World Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode.
(read more)Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility.
(read more)Pigtailed laser diodes are offered by World Star Tech with single mode fiber and multimode fiber.
(read more)Low power lasers and laser systems are widely used applications of range finding, precise targeting, perimeter security and hazardous chemical detection.
(read more)HL63163DG is a single mode laser diode lasing at 633nm wavelength and 100mW (CW) power. It is an ideal replacement for HeNe laser. World Star Tech carries a large stock of HL63613MG. They an be assembled into modules for plug and play operation.
(read more)Application:
Sensor and Light source of optical equipments
The newly released high power, 100mW, 685 nm red laser diode is a single mode diode ideal for imaging, biomedical and industrial applications.
(read more)PLPCOS 450D Chip on Submount is a Blue Laser Die on Submount with Emitter width 45 µm, lasing at 450 nm and 5 W power Submount & chip with bondable metallization Submount with solderable backside
(read more)World Star Tech provides a line of self-contained, compact lasers for machine vision, scanning applications.
(read more)PLT5 520B laser diode has single-mode and 5.6 mm package. PLT5 520B is ideal for projector and machine vision applications demanding reliable operations with a long lifetime and stable output power.
(read more)Our experienced design team will offer custom laser diode collimators with desired divergence and beam size and shape.
(read more)HL40071MG is ideal for industrial and bioanalytical applications demanding reliable operations with a long lifetime and stable output power.
(read more)TECRL series lasers are available in output power ranging from 0.4mW to 500mW depending on the wavelength
(read more)Common wavelengths of lasers used in PDT are UV (315-400nm), 405 nm, pulsed green laser. World Star Tech offers a complete line of lasers in these wavelength ranges. All our standard lasers can be customized to suit the specifications of the application.
(read more)APPLICATIONS
- Alignment and Positioning
- Machine Vision
- Scanning
The Benchtop Laser system is extremely versatile and can be configured for most commercially available laser diode packages, such as 5.6 mm and 9 mm TO cans, as well as various butterfly packages.
(read more)ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics
(read more)HL69001DG is a single mode Ushio Red Laser diode in a compact TO56 package, delivering 200mW of power at 690nm wavelength. They are available from stock at World Star Tech.
(read more)HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency. Applications in skin treatment and photo-immunotherapy.
(read more)Easy focus adjustable precision laser line generator for machine vision, sensing automation, and alignment applications. Adjustable Focus with Non-Rotating Laser Line Projection.
(read more)HL69203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy.
(read more)HL40033G High Power 405nm, 1W Violet Laser Diode is ideal for imaging, bioanalytical and industrial Applications.
(read more)PLT5 488 C1C6 is a low cost 488nm Laser Diode ideal for demanding applications such as flow cytometry, medical diagnostics, DNA sequencing, bio-fluorescence.
PLT5 488 C1C6 laser diode is 60mW, 488nm with monitoring photo-diode and Zener diode for ESD protection. It is a low cost 488nm diode. World Star Tech has a large invetory of PLT5 488C1C6. Please contact sales@worldstartech....
(read more)COMPACT computer controlled laser systems have integrated laser head and control electronics in a single compact box.
(read more)All OSRAM laser diodes are available with sorting services and wavelength selection options. We maintain a large inventory of Osram Laser Diodes.
(read more)World Star Tech maintains a large inventory of Ushio laser diodes.
(read more)HL40041MG is a low cost violet (405nm) laser diode in a TO56 can. It is available from stock at World Star Tech.
(read more)PLT3 520D is a single mode green laser diode in a miniature TO38 capable of a max output power of 110mW in CW mode and 140 mW in pulse mode. It is available from stock at World Star Tech.
(read more)PLT5 510 (Q6511A6350) is a single mode green diode laser in a TO56 can. Available from stock at World Star Tech
(read more)PLPT9 450LB_E is a new Osram 5W Blue Laser Diode in a compact 9mm TO can package.
(read more)HL63391DG and HL63392DG are single transverse mode 639nm, 200 mW laser diodes with built-in photodiode for optical output power monitoring in industrial applications. They are available from stock.
(read more)World Star Technologies offers thermoelectrically cooled (TEC) laser modules from 375 to 980 nm wavelengths (other wavelengths may also be available on request). These temperature controlled lasers offer excellent wavelength and power stability.
(read more)HL65213HD is a high power Ushio Red Laser Diode operating at 659nm and 1.2 Watts (CW). Available from stock at World Star Tech
(read more)HL63290HD and HL63520HD are two new high powered laser diodes from Ushio.
(read more)World Star Tech's FLL-Series Line Laser modules are our low cost compact line laser series for high volume alignment and positioning applications.
(read more)All our UL and UH series laser beams can be circularized with a microlens as a custom option.
(read more)