Green Cross-line Laser Modules
Featured Product from World Star Tech
GREEN CROSS LASERS
World Star Tech Green Cross Line Laser Modules are fully self-contained with integrated laser driver, laser diode, surface polished glass aspherical lens and cross-line generator.
Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility.
Our standard cross-line lasers have a fan angle of 25 deg.
Fan angles of 5, 10 and 45 degree are available on request.
Features:
- Excellent Visibility
- Perfectly Straight Cross-Hair
Applications:
- Alignment
- Positioning
UCL Series
UCL Series Cross-Hair Laser module are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.
Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.
UCH Series
UCH Series Cross Laser Module are fully self contained with integrated laser driver, laser diode and optics.
UCH Series Cross Laser Module are direct diode based green laser packaged in a compact body with integrated optics and electronics.
These lasers are compact self-contained, highly reliable lasers operating at very stable power with low noise.
The laser output power stability is better than 1% over long term.
Extremely stable power, low noise and excellent beam pointing stability makes this laser ideal for challenging applications.
Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range.
Unique properties include a perfectly straight fine adjustable cross. Our standard cross optic has a 25 degree fan. We also offer 5, 10 and 45 deg cross lines from stock. Cross Lasers are available in a wide range of powers and wavelengths. If you do not see the laser optics and driver combination you require, please contact us.
WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries