HIGH POWER RED LASER DIODE HL69203HD 1.3W 690 nm
Featured Product from World Star Tech
HL69203HD is a high power (1.3W) 690nm laser diode operating at high efficiency enabling highly efficient and short-lived photochemical reactions with substances and reagents found in the human body which absorb light in the 670–690 nm wavelength range. These absorption characteristics suggest HL69203HD would be a beneficial component in many medical and health applications such as photodynamic therapy for cancer treatment as well as acne and blemish treatment
Features
-Single emitter
-Optical output power: 1.3W (CW)
-Wavelength: 690nm Typ.
-High wall plug efficiency: 41% Typ.
-High heat dissipation 9mm CAN package
-Multi transverse mode
-TE mode oscillation
Applications
- Photodynamic therapy
- Photoimmunotherapy
- Medical, healthcare
- Life science
- Laser modules
Sample units are available from stock at World Star Tech. World Star Tech also carries a large inventory of all Ushio Laser Diodes and offers robotic sorting and binning services for all laser diodes.