HL63163DG -633nm, 100mW 633 nm Red Laser Diode
Featured Product from World Star Tech
Features
- Shorter wavelength: 633nm Typ.
- High optical output power: 100mW
- Low operating current: 170mA Typ.
- Small package: ?5.6mm
- Single transverse mode
- TE mode oscillation
Applications
- Biomedical
- Lightsource for optican instruments
Innovative Laser Solution Provider, offering product design and supply for demanding applications. Founded in 1996, focusing on laser applications in sensor, measurement, biomedical, and laser illumination area. Today, we are a leading manufacturer and designer of laser modules and laser sensors. Our product line includes an extensive range of laser modules and systems from 405 nm to 1064 nm with on various power ranges
More Featured Products