High Power 670nm Laser Diode for Therapy

Featured Product from World Star Tech

More Info Email Supplier Request a Quote

HL67203HD LASER DIODE
HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy.

Features

  • Single emitter
  • Optical output power: 1.3W (CW)
  • Wavelength: 675nm Typ.
  • High wall plug efficiency: 40% Typ.
  • High heat dissipation 9mm CAN package
  • Multi transverse mode
  • TE mode oscillation

Applications

  • Photodynamic therapy
  • Photoimmunotherapy
  • Medical, healthcare
  • Life science
  • Laser modules

Sample units are available from stock at World Star Tech. World Star Tech also carries a large inventory of all Ushio Laser Diodes and offers robotic sorting and binning services for all laser diodes.

Ushio Laser Diodes
World Star Tech maintains large inventory of Ushio laser diodes, ranging from 375 nm to 850 nm, at various power levels in both single-mode and multi-mode high-power configurations.

Our Offerings Include:

  • Ushio Violet Laser Diodes:
    • HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications.
    • HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high-precision applications.
  • Ushio Red Laser Diodes:
    • Available from 633 nm to 690 nm.
    • HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications.
    • HL65014DG: A special single-mode red laser diode with 150 mW of power, ideal for use as a laser light source for optical instruments.
  • Ushio Infrared (IR) and Near-IR Laser Diodes:
    • Available at 705 nm, 730 nm, 830 nm, and 850 nm.

 

Laser Diode Customization and Characterization Services:
World Star Tech also offers wavelength measurement and selection for Ushio laser diodes. We provide complete characterization of Ushio laser diodes to enhance manufacturing reliability and ease of integration. This service, available at a small additional cost, includes:

  • Measurement of wavelength.
  • Laser diode threshold current.
  • Slope efficiency.
  • Voltage.
  • Monitor photodiode information.

Our experienced team is dedicated to ensuring you receive high-quality, reliable laser diodes tailored to your specific needs. Contact World Star Tech for all your laser diode requirements and discover how our comprehensive inventory and customization services can meet your application demands.

Follow us on:

WORLD STAR TECH
Innovative Laser Solution Provider, offering product design and supply for demanding applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries