Advantages Of Alumina Ceramic Bushings
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
Applications Of Alumina
Alumina ceramics are characterized by extremely high hardness and wear resistance, low erosion levels, high temperature resistance, corrosion resistance and biological inertness. As a result, Al2O3 ceramic products are ideal for many industries, such as:
1. Electrical wires and wire conduits;
2. Mechanical seals;
3. Machine parts;
4. High temperature electrical insulators;
5. High voltage insulators;
6. Electronic parts substrates;
7. Roller and ball bearings;
8. Wear-resistant linings;
9. Semiconductor parts;
10. Precision shafts and axes in high wear environments.
Properties Of Alumina (From 95%-99.8%)
1. Excellent electrical insulation (1 × 10 14 ~ 1 × 10 15 Ω cm);
2. Medium to ultra-high mechanical strength (300 to 630 MPa);
3. Very high compressive strength (2000 to 4000 MPa);
4. High hardness (15 to 19 GPA);
5. Medium thermal conductivity (20 to 30 W / MK);.
6. High corrosion and wear resistance;
7. Good grinding performance;
8. Low density (3.75 to 3.95 g / cm3);
9. Operating temperature of 1000 to 1500°C without mechanical load;
10. Biological inertia, food compatibility.