Lamp-Pumped Ceramic Reflectors
Featured Product from Xiamen Innovacera Advanced Materials Co., Ltd.
Standard BAB models are available as direct replacements for common single-lamp and single-rod configurations. In addition to standard geometries, custom reflector cavities can be engineered to accommodate specific cavity lengths, lamp-rod center distances, mounting features, and selective glazing requirements.
The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed, or selectively glazed.
Features:
- High-purity porous alumina ceramic (approx. 99% Al2O3)
- High diffuse reflectance: 97.8% at 1000 nm, and >96% across 500–2000 nm
- Uniform light scattering prevents localized rod hot-spots and thermal lensing
- Superior electrical insulation against high-voltage flash-lamp arcing
- Excellent resistance to chemical attack and thermal shock under intensive water cooling
- Available in standard BAB models as well as custom cavity geometries
- Flexible surface glazing options: unglazed, glazed, or selectively glazed
Ceramic Reflectors in Lamp-Pumped Laser Cavities
In a lamp-pumped solid-state laser, the pump cavity plays a decisive role in redirecting radiation from the flash lamp toward the laser rod. Pumping efficiency depends not only on intrinsic material reflectivity, but also on lamp-to-rod spacing, cavity cross-section, hole dimensions, and the cooling manifold configuration.
Porous alumina is the optimal material choice for flash-lamp pump chambers because its micro-porous structure acts as a true volumetric Lambertian diffuser rather than a specular mirror. This ensures balanced photon absorption across the entire cross-section of the gain medium, maximizing optical slope efficiency and extending laser crystal service life.
Standard BAB Ceramic Reflector Models
Dimensions in the table below serve as model-selection references. For exact mounting dimensions and hole locations, refer to the corresponding engineering drawing:
| Model | External Form / Layout | Length (mm) | Hole Height (mm) | Hole Length (mm) | Published Tolerance |
|---|---|---|---|---|---|
| BAB192 (TCT97 / BAB349) | Round; single lamp + single rod | 97 | 12 | 22 | Length & diameter +0 / -0.5 mm |
| BAB275 | Round; single lamp + single rod | 100 | 14.4 | 28.4 | Length & diameter +0 / -0.5 mm |
| BAB275-120 | Round; single lamp + single rod | 120 | 14.4 | 28.4 | Length & diameter +0 / -0.5 mm |
| BAB330 (TCT117) | Round; single lamp + single rod | 117 | 12 | 22 | Length & diameter +0 / -0.5 mm |
| BAB330-130 (TCT130) | Round; single lamp + single rod | 130 | 12 | 22 | Length & diameter +0 / -0.5 mm |
| BAB299 | Elliptic; single lamp + single rod | 100 | 17 | 45 | Length & diameter +0 / -0.5 mm |
| BAB350 | Elliptic; single lamp + single rod | 130 | 17 | 45 | Length & diameter +0 / -0.5 mm |
| BAB492 | Elliptic; single lamp + single rod | 150 | 17 | 45 | Length & diameter +0 / -0.5 mm |
| BAB496 | Elliptic; single lamp + single rod | 160 | 17 | 45 | Length & diameter +0 / -0.5 mm |
| BAB497 | Elliptic; single lamp + single rod | 170 | 17 | 45 | Length & diameter +0 / -0.5 mm |
Other Reflector Geometry Families
| Family | Typical External Geometry | Application / Selection Purpose |
|---|---|---|
| BAB | Round or elliptic | Standard lamp-pumped reflector selection and drop-in replacements |
| ZAB | Irregular | For nonstandard external housings or asymmetrical pump-chamber packages |
| LAK | Rectangular with one concave side | Specialized pump-chamber packaging with lateral mounting interfaces |
| EAB | Rectangular | Custom rectangular module blocks or tight mechanical envelope systems |
| GAZ | Triangular | Multi-lamp, multi-rod, or specialized optical cavity arrangements |
Material & Optical Reference
| Item | Typical Specification |
|---|---|
| Reflector Material | Approximately 99% porous alumina (Al2O3) |
| Apparent Porosity | 22% nominal |
| Reflectance at 1000 nm | 97.8% (reference value) |
| Broadband Reflectance | >96% across 500–2000 nm (reference value) |
| Surface Options | Unglazed / Glazed / Selectively glazed |
Glazed vs. Unglazed Options
Surface glaze selection must match the chemical, fluid, and optical environment of your pump head:
- Unglazed: Ideal for dry cavities or applications where direct, exposed micro-porous diffuse reflection is required.
- Fully Glazed: Creates a smooth, impervious protective layer that seals surface pores, facilitates easy cleaning, and completely prevents cooling water absorption or contamination.
- Selectively Glazed: Protects coolant-exposed outer surfaces and mounting interfaces against fluid ingress while keeping the internal reflector walls unglazed for maximum diffuse light scattering.
Applications:
- Nd:YAG Lasers: Pump chambers for industrial laser cutting, welding, drilling, and marking machines.
- Medical Lasers: Alexandrite, ruby, and Nd:YAG solid-state laser heads for dermatology, aesthetic, and surgical procedures.
- High-Intensity Lamp Housings: Homogeneous diffuse reflectors for intense arc and pulsed light sources.
- Research & Laboratory Systems: Custom prototype pump cavities for advanced laser physics experiments.
Need a Standard BAB or Custom Lamp-Pumped Ceramic Reflector?
If your current reflector does not match one of our standard BAB models, simply provide your equipment model, original drawing, or sample dimensions. INNOVACERA can manufacture precision custom porous alumina reflectors tailored to your flash-lamp diameter, crystal rod envelope, and cooling system.