MotionWorks IEC

Featured Product from Yaskawa America, Inc. - Motion Division

More Info Email Supplier Request a Quote

Through the use of Yaskawa's IEC61131-3 programming environment, MotionWorks IEC Express and MotionWorks IEC Pro enable programmers to take advantage of several standard programming languages within a single development package.

These languages work predictably and seamlessly with one another: Ladder Logic (perfect for digital sensory data representation), Structured Text (great for assignment of mathematical algorithms), and Function Block Diagrams (best suited for machine control). Variables and outputs can be referenced between different POUs (Programming Organization Units), providing the ideal automation development environment.

MotionWorks IEC is an essential part of Yaskawa’s achievement of Singular Control: the ability to interchangeably operate articulated robots, gantry robots, servo axes and variable frequency drives from a single motion controller, without the need to change your system’s operating code.

Design Features:

  • Standard Programming Language
    Programs are standardized per IEC61131-3 standard. This increases program predictability and re-usability as well as reduces error and waste of human resources.
  • Reusable Motion Libraries
    Libraries enable importation of previously developed automation logic.
  • PLCopen Function Blocks
    Yaskawa's Function Blocks are developed to comply with PLCopen standards while preserving the motion algorithms developed over decades of Yaskawa motion control expertise.