SLIO Modules

Featured Product from Yaskawa America, Inc. - Motion Division

More Info Email Supplier Request a Quote

SLIO makes every aspect of input/output for automation motion control easier and faster, from hardware installation through software setup to easy reconfiguration of an existing SLIO I/0 system. SLIO offers a wide range of interface, power, signal, function, and potential distribution modules. The SLIO EtherNet/IP and MECHATROLINK-III interface modules can add up to 64 IO modules to your MPiec controller.

Modular Construction for Quick Assembly

  • Compact: 12.9 mm X 109 mm x 76.5 mm (W X H X D)
  • Standardized: Direct mounting on 35 mm standard profile rail
  • Extendable: Easy to expand as needed. Add up to 64 signal and function modules per interface.

Note: Not all modules are supported by MotionWorks IEC SLIO Hardware Configuration.

 

Easy Web Interface

Every SLIO E/IP and M-III Fieldbus module has a web interface for displaying diagnostic information and the status of the attached modules. A simple connection to your network allows remote access to your SLIO modules.

High-Speed Backpland Bus

Achieve a reaction time of up to 20 microseconds with SLIO's high-speed backplane bus. Connect as many as 64 modules at a time while maintaining a speed of up to 48 Mbit/s.

MotionWorks IEC Hardware Configuration

SLIO eliminates hours of tedious manual IO configuration. The MotionWorks IEC SLIO Hardware Configuration sets up a complete IO system with the touch of a button.

Interchangeable Modules

To meet your application needs, you can choose from a wide range of interface, power, signal, functional, and potential distribution modules.